EN
  • EN
  • DE

2SJ688(TE16L1,NQ)

Part No 2SJ688(TE16L1,NQ)
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158839-2SJ688(TE16L1,NQ)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ688(TE16L1,NQ) CAD Model

Description

2SJ688(TE16L1,NQ) P-Channel MOSFET - Comprehensive Overview

The 2SJ688(TE16L1,NQ) is a high-performance P-channel MOSFET designed to meet the needs of various technological applications. Known for its efficiency and reliability, this MOSFET provides optimal functionality in diverse electronic systems. Its advanced specifications make it a valuable addition to any designer's toolkit, offering improved efficiency and enhanced energy handling capabilities.

Features and Benefits

  • Enhanced Power Characteristics: Offers robust power management, ideal for controlling high-load operations.
  • Ultra-Low On-State Resistance: Minimizes energy loss which translates into higher system efficiency.
  • Rapid Switching Performance: Suitable for applications requiring quick response times.
  • Reliability in Extreme Conditions: Built to perform under challenging environmental factors.
  • Versatile Form Factor: Easily adaptable to a range of circuit designs thanks to its compact size.

Applications

  • Portable Electronics
  • High-Efficiency Power Supplies
  • Automotive Control Systems
  • Industrial Motor Control
  • Telecommunications Equipment

The 2SJ688(TE16L1,NQ) is highlighted for its advanced energy conservation properties, making it perfect for battery-operated devices and other eco-sensitive applications. With its rapid switching features, it is particularly suited for high-speed communications systems and other applications where timing is paramount. Its ability to handle adverse operating conditions makes it ideal for automotive and industrial applications, contributing to the overall durability of the systems it is integrated into.

The 2SJ688(TE16L1,NQ) ensures efficient performance in advanced power management, providing a strategic advantage in applications requiring significant power conservation and rapid transient responses. By using this MOSFET, engineers can achieve high system reliability, reduced energy consumption, and extended device lifespan, positioning it as a top-tier choice for contemporary electronic applications.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess