EN
  • EN
  • DE

2SK1830

Part No 2SK1830
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description N CHANNEL MS TYPE (HIGH SPEED SWITCHING,  ANALOG SWITCH APPLICATIONS) / Trans MOSFET N-CH Si 20V 0.05A 3-Pin SSM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159164-2SK1830
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 2SK1830
Introduction Date March 25, 1998
ECCN EAR99
Country of Origin Japan, Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK1830 CAD Model

Description

Product Overview

The 2SK1830 is a versatile N-channel MOSFET transistor known for its exceptional switching performance and thermal reliability, making it ideal for advanced electronic applications.

Features and Benefits

  • High-speed Switching: Provides rapid transitions from on to off states, enhancing system responsiveness.
  • Low Resistance: Features minimal on-state resistance for superior efficiency and reduced energy wastage.
  • Rugged Construction: Offers robust performance in demanding operational environments.
  • Compact Form Factor: Fits seamlessly into limited space designs.

Applications

  • Inverter Circuits: Essential in AC/DC inverter solutions due to its fast and efficient switching.
  • Power Supply Units (PSUs): Ensures stable performance in high-efficiency power supplies.
  • Industrial Robotics: Used in motor control circuits for precision operation in robotics.
  • Battery Management Systems: Optimizes performance in rechargeable battery systems.

Additional Details

The 2SK1830 MOSFET transistor offers a balanced combination of efficiency, durability, and versatility. It supports high-frequency operations and provides excellent thermal management, ensuring reliable performance even under stress. Its design prioritizes ease of installation and integration into a wide range of electronic systems. This transistor is a preferred component for engineers looking to optimize energy use while maintaining reliability and performance standards in their designs.

You May Also Be Interested in

ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1000 $68.2000
4+ $31.9000 $127.6000
5+ $30.8000 $154.0000
7+ $28.6000 $200.2000
10+ $27.5000 $275.0000
12+ $26.4000 $316.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,111 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess