EN
  • EN
  • DE

2SK2855

Part No 2SK2855
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description N CHANNEL MOS TYPE (UHF BAND AMPLIFIER APPLICATION)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127397-2SK2855
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2855 CAD Model

Description

The 2SK2855 is an N-channel MOS Field Effect Transistor (MOSFET) from Toshiba Semiconductor and Storage, designed for high-voltage and high-speed switching applications. Its robust construction and performance characteristics make it suitable for use in power supplies, motor drivers, and various industrial applications where efficient power control is essential.

Applications

  • Switching Power Supplies
  • Motor Drivers
  • DC-DC Converters
  • Inverters
  • Solid State Relays

Features

  • N-Channel MOSFET: Allows for efficient switching in power electronic circuits.
  • High Voltage Rating: Capable of handling high drain-source voltages, enhancing its suitability for high-power applications.
  • Low On-Resistance: Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables rapid switching performance, crucial for efficient power conversion and control.
  • Enhancement Mode: Requires a positive gate-source voltage to turn on the transistor.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Increased Efficiency: Low on-resistance leads to reduced power dissipation and improved energy efficiency.
  • Reliable Operation: Toshiba's quality manufacturing ensures stable and dependable performance.
  • Simplified Circuit Design: The enhancement-mode operation simplifies the drive circuitry requirements.
  • Enhanced Thermal Performance: Designed to effectively dissipate heat, ensuring stable operation under high loads.
  • High-Speed Switching: Facilitates efficient power conversion and control.

Additional Details

The 2SK2855 comes in a through-hole package, designed for easy mounting and soldering onto PCBs. Its key electrical specifications include a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, continuous drain current (Id) rating, and on-resistance (Rds(on)) value. Proper thermal management, including heat sinking, is essential for maintaining optimal performance and preventing overheating.

Key parameters:

  • Drain-Source Voltage (Vds): Typically rated at 900V.
  • Gate-Source Voltage (Vgs): Usually around ±30V.
  • Continuous Drain Current (Id): Can handle up to 5A depending on the temperature.
  • On-Resistance (Rds(on)): Approximately 2.5Ω at Vgs = 10V.

Always consult the official Toshiba datasheet for the most accurate and up-to-date specifications before using the 2SK2855 in any application.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess