2SK3568(STA4,Q,M)

Part No 2SK3568(STA4,Q,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 500V 12A 3-Pin(3+Tab) TO-220SIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 160151-2SK3568(STA4,Q,M)
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3568
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
STP10NC50FP;  MDF13N50GTH;  MDF13N50BTH;  FQPF13N50T; 

Description

2SK3568(STA4,Q,M) N-Channel Power MOSFET

The 2SK3568(STA4,Q,M) is engineered for high-performance applications requiring superior power management. Its design is optimized for minimizing power losses, making it suitable for high-efficiency systems.

  • Applications:
    • Telecommunications power supplies
    • Industrial motor drives
    • Advanced computing power regulation
    • High-efficiency power systems
  • Features and Benefits:
    • Reduced on-state resistance
    • Superior thermal performance
    • Fast response in dynamic conditions
    • High reliability in mission-critical applications
  • Additional Details:
    • Excellent for heat-sensitive circuits
    • Facilitates energy-efficient designs
    • Ideal for compact, high-power applications

You May Also Be Interested in

NTE
JFET N-CH 30V TO92-3
Lowest to $0.1964
ON Semiconductor
JFET N-CH 25V 50MA 3CPH
Lowest to $0.1313
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $1.2614
Solid State Inc.
JFET N-CH 40V TO18 / JFET 40 V 300 mW Through Hole TO-18
Lowest to $0.6800
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.0796
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.0573
ON Semiconductor
JFET N-CH 25V TO92-3
Lowest to $0.3880
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $1.3190

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
70+ $0.7690 $53.8300
160+ $0.6310 $100.9600
250+ $0.6113 $152.8250
340+ $0.5916 $201.1440
440+ $0.5719 $251.6360
590+ $0.5127 $302.4930
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 98 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention