EN
  • EN
  • DE

2SK362-Y(F)

Part No 2SK362-Y(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description Trans JFET N-CH Si 3-Pin TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037789-2SK362-Y(F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK362-Y(F) CAD Model

Description

The 2SK362-Y(F) is an N-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise amplifier applications and impedance conversion in various electronic circuits.

Applications:

  • Low-noise amplifiers in audio equipment
  • Impedance converters for high-impedance sources
  • Input stages of sensitive measurement instruments
  • Mixers and oscillators in communication circuits
  • Analog switches

Features:

  • N-Channel JFET: Offers excellent low-noise performance.
  • High Input Impedance: Minimizes loading effects on signal sources.
  • Low Noise Figure: Ensures minimal noise contribution in amplifier circuits.
  • High Gain: Provides sufficient amplification for weak signals.
  • Small Package Size: Suitable for compact circuit designs.

Benefits:

  • Improved Signal Quality: Low noise figure enhances the clarity of amplified signals.
  • Reduced Signal Loading: High input impedance minimizes signal degradation.
  • Enhanced Circuit Sensitivity: Allows for amplification of very weak signals.
  • Stable Operation: Provides reliable performance over a wide range of operating conditions.
  • Compact Design: Small package size enables integration into space-constrained applications.

Technical Specifications:

The 2SK362-Y(F) typically features a drain-source voltage (VDSS) of 25V, a gate-source voltage (VGSS) of -25V, and a drain current (IDSS) that varies depending on the grade (Y grade typically having IDSS between 2.6 mA and 6.5 mA). The noise figure is typically very low, often below 1 dB at audio frequencies. It is commonly housed in a small signal package such as TO-92 or similar. The operating and storage junction temperature range is -55 to +125 °C.

The 2SK362-Y(F) JFET provides a reliable and efficient solution for low-noise amplification and impedance conversion. Its low noise figure and high input impedance make it well-suited for sensitive electronic applications requiring high signal fidelity.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess