EN
  • EN
  • DE

2SK4013(STA4

Part No 2SK4013(STA4
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815517-2SK4013(STA4
Ultra Librarian 3D Model Ultra Librarian 2SK4013(STA4 CAD Model

Description

The 2SK4013(STA4 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) produced by Toshiba Semiconductor and Storage. N-channel MOSFETs are transistors that control current flow between the drain and source terminals by applying a positive voltage to the gate terminal. These are commonly used in a wide variety of electronic circuits for switching and amplification.

Applications:

  • Switching Regulators: Efficiently switching voltage levels in power supplies and DC-DC converters.
  • Motor Control: Driving and controlling the speed of DC motors in various applications.
  • DC-AC Inverters: Converting direct current (DC) to alternating current (AC) for powering devices.
  • Power Amplifiers: Amplifying signals in audio and radio frequency (RF) applications.
  • Load Switching: Controlling power to various loads in electronic systems.

Features:

  • N-Channel: Conducts when a positive voltage is applied to the gate terminal.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during conduction, increasing efficiency.
  • High-Speed Switching: Enables rapid switching in high-frequency applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency of the circuit.
  • Surface Mount Package (STA4): Facilitates automated assembly and compact circuit designs.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high energy efficiency.
  • Compact Design: Surface mount package allows for smaller and more space-efficient circuit designs.
  • Improved Thermal Performance: Efficient power handling reduces heat generation, leading to more reliable operation.
  • Simplified Circuit Designs: N-channel operation simplifies the design of many power control circuits.
  • Reliable Operation: Manufactured by Toshiba, ensuring stable and reliable performance.

Additional Details:

The 2SK4013(STA4 typically comes in a surface-mount package. The exact voltage and current ratings depend on the datasheet, and it's crucial to consult the datasheet for detailed specifications such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and power dissipation (PD). The STA4 suffix refers to a specific package and tape/reel configuration for automated assembly. The device is generally RoHS compliant.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6541 $52.3280
190+ $0.5367 $101.9730
290+ $0.5200 $150.8000
400+ $0.5032 $201.2800
515+ $0.4864 $250.4960
690+ $0.4361 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess