EN
  • EN
  • DE

2SK539

Part No 2SK539
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description 2SK539
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127803-2SK539
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK539 CAD Model

Description

The 2SK539 is an N-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise amplifier applications and is commonly used in audio preamplifiers, instrumentation amplifiers, and other sensitive electronic circuits where minimizing noise is critical.

Applications

  • Audio Preamplifiers
  • Instrumentation Amplifiers
  • Low-Noise Amplifiers
  • Test and Measurement Equipment
  • High-Impedance Buffers

Features

  • N-Channel JFET
  • Low Noise
  • High Input Impedance
  • High Transconductance
  • Small Signal Amplifier

Benefits

  • Extremely low noise performance ensures high signal clarity in sensitive applications.
  • High input impedance minimizes loading effects on input signal sources.
  • High transconductance provides excellent voltage gain characteristics.
  • Ideal for amplifying weak signals without introducing significant noise.
  • Suitable for applications requiring high precision and accuracy.

Additional Details

The 2SK539 is characterized by its exceptionally low noise figure, making it an excellent choice for applications where minimizing noise is paramount. Its high input impedance prevents signal loading, ensuring accurate signal reproduction. The JFET's high transconductance contributes to its excellent voltage gain characteristics, enabling it to amplify weak signals effectively. This device is commonly used in audio preamplifiers to amplify low-level audio signals without adding significant noise, resulting in high-fidelity audio reproduction. In instrumentation amplifiers, the 2SK539's low noise and high input impedance ensure accurate and reliable signal amplification. The device is also suitable for use in high-impedance buffer circuits, where it can isolate sensitive circuits from loading effects. The 2SK539's robust design and high-performance characteristics make it a reliable choice for demanding applications. Furthermore, it provides stable and consistent performance across a wide range of operating conditions. Its small signal amplification capabilities make it ideal for applications where high precision and accuracy are required. The 2SK539 is designed to meet stringent industry standards for performance and reliability, ensuring its suitability for critical applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess