EN
  • EN
  • DE

2SK879-GR

Part No 2SK879-GR
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description General Purpose and Impedance Converter and Condenser Microphone Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127862-2SK879-GR
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK879-GR CAD Model

Description

The 2SK879-GR is a P-channel junction field-effect transistor (JFET) from Toshiba Semiconductor and Storage. JFETs are voltage-controlled devices used for amplification and switching applications. The 'GR' likely refers to a specific grade or characteristic within the 2SK879 series.

Applications

  • Audio Amplifiers: JFETs are often used in the input stages of audio amplifiers due to their high input impedance and low noise characteristics. The 2SK879-GR could be used in preamplifiers or other audio circuits.
  • Analog Switches: JFETs can be used as analog switches, controlling the flow of signals in circuits.
  • Voltage-Controlled Resistors: The channel resistance of a JFET can be controlled by the gate voltage, making it suitable for voltage-controlled resistor applications.
  • Mixers: Used in radio frequency circuits to mix different signals.
  • Current Sources: Can be configured to provide a constant current over a range of voltages.

Features

  • P-Channel JFET: The device is a P-channel JFET, meaning it conducts when the gate-source voltage is negative.
  • High Input Impedance: JFETs have a high input impedance, which minimizes loading effects on the driving circuit.
  • Low Noise: JFETs are known for their low noise performance, making them suitable for sensitive amplifier applications.
  • Small Signal Amplifier: Suited for small signal amplification due to its characteristics.

Benefits

  • Improved Audio Quality: Low noise characteristics contribute to cleaner and more accurate audio reproduction.
  • Reduced Circuit Loading: High input impedance minimizes loading effects, ensuring accurate signal transfer.
  • Versatile Application: Can be used in a variety of analog circuit designs.
  • Stable Performance: Provides reliable performance in different circuit configurations.

Additional Details

While specific electrical characteristics (e.g., gate-source cutoff voltage, transconductance) vary based on the specific grade (GR), typical JFET characteristics apply. Consult the Toshiba datasheet for the 2SK879 series, and specifically for the 'GR' variant, for precise electrical parameters. The device is typically available in a through-hole package, such as TO-92.

Always refer to the manufacturer's datasheet for detailed specifications and application notes to ensure proper usage and optimal performance of the 2SK879-GR in a given circuit.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
610+ $0.1645 $100.3450
945+ $0.1594 $150.6330
1,300+ $0.1542 $200.4600
1,680+ $0.1491 $250.4880
2,245+ $0.1337 $300.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess