EN
  • EN
  • DE

3SK126-Y(TE85L,F)

Part No 3SK126-Y(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815597-3SK126-Y(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian 3SK126-Y(TE85L,F) CAD Model

Description

The 3SK126-Y(TE85L,F) is an N-channel silicon junction field-effect transistor (JFET) designed and manufactured by Toshiba Semiconductor and Storage. This JFET is primarily intended for use in high-frequency amplifier and mixer applications. The 'Y' likely denotes a specific gain or performance ranking, while '(TE85L,F)' refers to the specific packaging and taping options for automated assembly processes.

Applications

  • High-Frequency Amplifiers: Used as the active component in RF and IF amplifiers.
  • Mixer Circuits: Employed in mixer stages for frequency conversion in radio receivers and transmitters.
  • Oscillators: Can be used in oscillator circuits for generating high-frequency signals.
  • Tuners: Found in tuner circuits for selecting desired frequencies.
  • Audio Amplifiers: In some cases, used in low-noise audio amplifier stages.

Features

  • N-Channel JFET: Offers low noise and good high-frequency performance.
  • High Transconductance (gm): Provides high voltage gain and good amplification characteristics.
  • Low Noise Figure: Minimizes noise in sensitive amplifier circuits.
  • High Input Impedance: Offers minimal loading on signal sources.
  • Small Package Size: Facilitates compact circuit designs.

Benefits

  • Excellent High-Frequency Performance: Suitable for RF and IF applications.
  • Low Noise: Minimizes noise in sensitive signal chains.
  • High Gain: Provides high voltage gain in amplifier circuits.
  • Versatile Application: Can be used in a variety of amplifier, mixer, and oscillator circuits.
  • Compact Design: Small package allows for dense circuit layouts.

Additional Details

The 3SK126-Y(TE85L,F) has specific voltage and current ratings that must be observed for proper operation. The transconductance (gm) and noise figure are critical parameters for RF applications. The '(TE85L,F)' designation likely relates to the taping and reel specifications for automated assembly. Consult the Toshiba datasheet for detailed electrical characteristics, thermal considerations, and package dimensions.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess