EN
  • EN
  • DE

3SK294(TE85L

Part No 3SK294(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815601-3SK294(TE85L
Ultra Librarian 3D Model Ultra Librarian 3SK294(TE85L CAD Model

Description

The 3SK294(TE85L is an N-channel dual-gate MOSFET designed for RF amplifier and mixer applications, manufactured by Toshiba Semiconductor and Storage. It is optimized for high-frequency performance and low noise operation, making it suitable for use in communication systems and broadcast equipment. The dual-gate configuration allows for improved gain control and reduced feedback capacitance, enhancing the overall stability and performance of the circuit.

Applications:

  • RF Amplifiers: Used in RF amplifiers to boost the signal strength while maintaining low noise characteristics.
  • Mixers: Employed in mixer circuits to convert signals to different frequencies with minimal distortion.
  • Oscillators: Utilized in oscillator circuits to generate stable and clean signals.
  • Communication Systems: Integrated into communication systems such as radio receivers and transmitters to improve signal reception and transmission.
  • Broadcast Equipment: Used in broadcast equipment such as TV tuners and FM radios for signal amplification and frequency conversion.

Features:

  • Dual-Gate Configuration: Provides improved gain control and reduced feedback capacitance.
  • Low Noise Figure: Ensures minimal noise contribution to the amplified signal.
  • High Gain: Offers high gain for efficient signal amplification.
  • High Frequency Operation: Optimized for high-frequency performance.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Improved Signal Amplification: Provides efficient signal amplification with low noise.
  • Enhanced Circuit Stability: Dual-gate configuration enhances circuit stability.
  • Simplified Gain Control: Allows for easy gain control in RF circuits.
  • Reduced Distortion: Minimizes signal distortion in mixer applications.
  • Compact Design: Small package size enables compact and efficient circuit designs.

The 3SK294(TE85L is typically fabricated using silicon MOSFET technology, which provides excellent high-frequency characteristics. The dual-gate structure allows for independent control of the drain current, enabling precise gain adjustment and improved linearity. The device is commonly available in surface-mount packages, facilitating easy integration into modern electronic circuits. Key specifications include the drain-source voltage, gate-source voltage, drain current, and power dissipation, which must be considered when designing the device into a circuit. The low noise figure and high gain make it a suitable choice for demanding RF applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0432 $61.2960
70+ $1.6771 $117.3970
110+ $1.6239 $178.6290
150+ $1.5720 $235.8000
190+ $1.5200 $288.8000
255+ $1.3617 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess