EN
  • EN
  • DE

5005\TC551001CFT-70L

Part No 5005\TC551001CFT-70L
Manufacturer Toshiba Semiconductor and Storage
Catalog SRAM
Description SRAM 128Kx8-70 TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957324-5005\TC551001CFT-70L
Series *
Ultra Librarian 3D Model Ultra Librarian 5005\TC551001CFT-70L CAD Model

Description

The TC551001CFT-70L is a high-speed Static Random-Access Memory (SRAM) chip manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications requiring fast data access and low power consumption, making it suitable for a wide range of embedded systems and memory-intensive applications. The "-70L" designation indicates a specific speed grade and potentially a low-power variant. The 5005 is most likely a factory code or other identifier specific to production and traceability.

Applications:

  • Embedded Systems: Used as primary memory in embedded control systems requiring rapid data processing.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other automation equipment for data storage and retrieval.
  • Networking Equipment: Employed in routers, switches, and other network devices for high-speed data buffering and caching.
  • Medical Devices: Utilized in medical imaging equipment and patient monitoring systems where reliability and speed are critical.
  • Test and Measurement Equipment: Found in oscilloscopes, spectrum analyzers, and other instruments requiring fast data capture and analysis.

Features:

  • High-Speed Access Time: The "-70L" likely indicates a 70ns access time, allowing for rapid read and write operations.
  • Low Power Consumption: Designed for energy efficiency, suitable for battery-powered applications.
  • Wide Operating Voltage Range: Compatible with a range of supply voltages, providing flexibility in system design.
  • TTL Compatible Inputs/Outputs: Ensures seamless integration with standard logic circuits.
  • Data Retention Capability: Maintains data integrity even when power is interrupted.

Benefits:

  • Enhanced System Performance: Fast access times improve overall system responsiveness and processing speed.
  • Extended Battery Life: Low power consumption allows for longer operation in portable devices.
  • Simplified System Design: Wide operating voltage range and TTL compatibility simplify integration into existing systems.
  • Reliable Data Storage: Data retention capability ensures data is preserved during power outages.
  • Reduced Noise: Low operating current translates to less electrical noise within the system.

Additional Details:

The TC551001CFT-70L is commonly available in a standard DIP (Dual In-line Package) or SOP (Small Outline Package), which facilitates easy prototyping and manufacturing. The memory array is typically organized as 128K x 8 bits, providing ample storage for various applications. The SRAM utilizes advanced CMOS technology to achieve its high speed and low power characteristics. It features address, data, and control lines for seamless interfacing with microprocessors and microcontrollers. The device also incorporates built-in protection against electrostatic discharge (ESD) to enhance its reliability. The operating temperature range usually spans from -40°C to +85°C, making it suitable for industrial and automotive applications. Detailed datasheets from Toshiba provide precise specifications regarding voltage, timing characteristics, and package dimensions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess