EN
  • EN
  • DE

HP 268794-001 - HP NC7771 1GB Ethernet Adapter

Part No HP 268794-001 - HP NC7771 1GB Ethernet Adapter
Manufacturer HP
Catalog Network Cards
Description HP 268794-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Green, Metallic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411488-HP 268794-001 - HP NC7771 1GB Ethernet Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 268794-001 - HP NC7771 1GB Ethernet Adapter CAD Model

Description

The HP NC7771 1GB Ethernet Adapter, identified by part number 268794-001, is a network interface card designed to deliver high-speed, reliable Ethernet connectivity for servers. Offering a Gigabit Ethernet port, this adapter is built on a PCI-X interface for compatibility with various server models and architectures. It supports essential networking features such as VLAN tagging, link aggregation for better bandwidth and redundancy, and Jumbo Frames for improved data transfer efficiency. The NC7771 ensures secure data transmission with support for IPSec encryption offload, protecting sensitive information across the network. Optimized for performance, it reduces CPU load with integrated TCP/IP Offload Engine (TOE) technology. This adapter is ideal for enterprise-level applications requiring fast and secure network connections, such as virtualization, high-performance computing, and database operations. The HP NC7771 blends high-speed connectivity, robust security, and advanced features, making it a valuable component in any server environment.

You May Also Be Interested in

HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess