EN
  • EN
  • DE

87CM74AFG-5RE5

Part No 87CM74AFG-5RE5
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206274-87CM74AFG-5RE5
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87CM74AFG-5RE5 CAD Model

Description

The 87CM74AFG-5RE5 is a microcontroller unit (MCU) from Toshiba Semiconductor and Storage, designed for embedded control applications. This MCU is part of Toshiba's extensive lineup of microcontrollers, offering a blend of performance, low power consumption, and a variety of integrated peripherals, making it suitable for various industrial and consumer applications.

Applications:

  • Industrial Control Systems
  • Home Appliances
  • Motor Control
  • Consumer Electronics
  • IoT (Internet of Things) Devices

Features:

  • Core Architecture: Based on a high-performance core.
  • Memory Configuration: Includes Flash memory for program storage and SRAM for data.
  • Integrated Peripherals: Equipped with timers, UART, SPI, I2C, and ADC for versatile connectivity and control.
  • Low Power Modes: Offers various power-saving modes to minimize energy consumption.
  • Operating Voltage: Designed to operate over a range of voltages for flexible integration.

Benefits:

  • High Performance: Delivers efficient processing capabilities for complex control algorithms.
  • Flexible Memory Options: Provides sufficient memory for both program storage and data manipulation.
  • Versatile Connectivity: Supports a wide range of communication protocols for seamless integration with other devices.
  • Energy Efficiency: Reduces power consumption, enabling use in battery-powered and energy-sensitive applications.
  • Robust Operation: Ensures reliable performance in harsh industrial environments.

Additional Details:

The 87CM74AFG-5RE5 incorporates various protection features, such as watchdog timers and voltage detectors, to enhance system reliability. The device is often available in various package options to suit different board layouts and assembly processes. The MCU is supported by Toshiba's comprehensive development tools, including compilers, debuggers, and integrated development environments (IDEs), which facilitate rapid application development and deployment. The specific memory sizes, clock speeds, and peripheral configurations vary depending on the exact model and series within the Toshiba microcontroller family.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Lowest to $134.3284
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
GE Critical Power
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess