EN
  • EN
  • DE

8A05H

Part No 8A05H
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT-23-8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751611-8A05H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 8A05H CAD Model

Description

The 8A05H is an RF MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It's designed for high-frequency applications where efficient amplification and switching are crucial. As an RF MOSFET, it's engineered to handle the specific demands of radio frequency circuits, offering characteristics optimized for performance in these environments.

Applications

  • RF Amplifiers: Used in small signal amplifiers for radio frequency applications.
  • Oscillators: Integrated into oscillator circuits to generate signals at specific frequencies.
  • RF Switches: Employed in RF switches for signal routing and selection.
  • Wireless Communication Devices: Found in the transmit and receive paths of wireless communication systems.

Features

  • Low Noise Figure: Offers low noise performance, crucial for sensitive receiver applications.
  • High Gain: Provides substantial signal amplification for improved signal strength.
  • High-Frequency Operation: Designed for optimal performance at radio frequencies.
  • Small Package: Compact package for space-constrained applications.

Benefits

  • Improved Signal Quality: Low noise figure enhances signal clarity and reduces errors.
  • Increased Range: High gain boosts signal strength, extending communication range.
  • Efficient Operation: Designed for optimal performance, minimizing power consumption in RF applications.
  • Compact Design: Small package allows for integration into miniaturized devices.

Technical Specifications (General - Based on typical RF MOSFETs)

While specific technical specifications for the 8A05H are difficult to obtain without a detailed datasheet, typical RF MOSFET parameters include:

  • Drain-Source Voltage (Vds): This is the maximum voltage that can be applied between the drain and source terminals.
  • Gate-Source Voltage (Vgs): The maximum voltage that can be applied between the gate and source terminals.
  • Drain Current (Id): The continuous drain current that the transistor can handle.
  • Power Dissipation (Pd): The maximum power the transistor can dissipate without damage.
  • Operating Frequency: The frequency range in which the MOSFET is designed to operate effectively.
  • Noise Figure (NF): A measure of the noise added by the transistor to the signal.
  • Gain (G): The amplification provided by the transistor.

For precise specifications, it's essential to consult the official datasheet for the 8A05H RF MOSFET from Toshiba Semiconductor and Storage. This datasheet will provide detailed information on all electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $254.0041 $254.0041
2+ $227.7279 $455.4558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess