EN
  • EN
  • DE

AV10-24S08

Part No AV10-24S08
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (A - B)
Description Toshiba Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012151-AV10-24S08
Categories OEM Parts(A-B)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AV10-24S08 CAD Model

Description

The AV10-24S08 is a DC-DC converter module manufactured by Toshiba Semiconductor and Storage. This module is designed to efficiently convert DC voltage from one level to another, typically stepping down a higher voltage (24V) to a lower, regulated voltage (8V). It is commonly used in various electronic systems to provide stable power to sensitive components.

Applications:

  • Industrial Automation: Used in industrial control systems, PLCs, and automation equipment to provide regulated power to sensors, controllers, and other devices.
  • Telecommunications: Employed in telecommunications equipment such as routers, switches, and base stations to power various electronic components.
  • Medical Equipment: Utilized in medical devices like patient monitoring systems and diagnostic equipment to provide stable and reliable power.
  • Automotive Electronics: Found in automotive systems such as infotainment systems, engine control units (ECUs), and other electronic modules.
  • Embedded Systems: Used in a wide range of embedded systems, including IoT devices, microcontrollers, and single-board computers, to provide regulated power.

Features:

  • High Efficiency: Designed for high-efficiency DC-DC conversion, minimizing power losses and heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in various power supply environments.
  • Regulated Output Voltage: Provides a stable and regulated output voltage, ensuring consistent power delivery to connected devices.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Short Circuit Protection: Features short-circuit protection to protect the module and connected devices from short-circuit conditions.

Benefits:

  • Stable Power Supply: Provides a stable and regulated power supply, ensuring reliable operation of connected devices.
  • High Efficiency: Minimizes power losses and heat generation, improving overall system efficiency.
  • Protection Features: Protects the module and connected devices from overcurrent and short-circuit conditions, enhancing system reliability.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Wide Application Range: Suitable for a broad range of applications due to its versatile features and performance.

Additional Details:

The AV10-24S08 DC-DC converter module typically uses a switching regulator topology to achieve efficient voltage conversion. It includes components such as inductors, capacitors, and integrated circuits to perform the conversion and regulation. The module is designed to be easy to integrate into electronic systems, with clearly marked input and output terminals. It is often used in applications where a stable and efficient power supply is critical for reliable performance.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess