EN
  • EN
  • DE

CMH01(TE12L

Part No CMH01(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1440+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 723001-CMH01(TE12L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMH01(TE12L CAD Model

Description

The CMH01(TE12L) is a rectifier diode manufactured by Toshiba Semiconductor and Storage. It's designed for general-purpose rectification applications, converting AC voltage to DC voltage. With its low forward voltage drop and high surge current capability, the CMH01(TE12L) provides efficient and reliable performance in various electronic circuits.

Applications:

  • Power Supplies: Rectification of AC voltage in power supplies.
  • Battery Chargers: Rectifying AC voltage for battery charging circuits.
  • Adapters: Converting AC voltage to DC voltage in AC adapters.
  • Lighting Circuits: Rectification in LED lighting and other lighting applications.
  • General Purpose Rectification: Various applications requiring AC to DC conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • High Reliability: Ensures stable and reliable operation.
  • Small Package Size: Compact form factor for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Efficiency: Reduces power dissipation and improves overall efficiency.
  • Enhanced Circuit Protection: Protects circuits from voltage spikes and surges.
  • Compact Design: Saves board space in miniaturized devices.
  • Reliable Performance: Provides stable and consistent operation.
  • Cost-Effective Solution: Offers a reliable rectification solution at a competitive price.

Additional Details:

The CMH01(TE12L) is typically available in a small surface-mount package, such as SOD-123 or similar. Key specifications include the forward voltage (Vf), reverse voltage (Vr), and forward current (If). The "TE12L" suffix usually indicates the specific packaging and tape specifications for automated assembly. Detailed datasheets provide specific electrical characteristics, application guidelines, and package dimensions. It is intended for standard recovery applications, not high-speed switching.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4425 $59.7375
320+ $0.3631 $116.1920
495+ $0.3518 $174.1410
680+ $0.3404 $231.4720
880+ $0.3291 $289.6080
1,175+ $0.2950 $346.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess