EN
  • EN
  • DE

CMS10I40A

Part No CMS10I40A
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1162513-CMS10I40A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMS10I40A CAD Model

Description

The CMS10I40A is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for applications requiring efficient rectification and high-frequency operation.

Applications

  • Switching Power Supplies: Used as rectifiers in power supplies to convert AC voltage to DC voltage efficiently.
  • Reverse Polarity Protection: Implemented to protect circuits from damage due to reverse polarity connections.
  • Free-Wheeling Diodes: Utilized in inductive load circuits to prevent voltage spikes when the current is interrupted.
  • Solar Panel Bypass Diodes: Employed to provide a path for current around shaded or faulty solar cells, maintaining panel output.
  • High-Frequency Rectification: Applied in RF circuits for signal detection and rectification at high frequencies.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Compact Package: Designed for space-saving applications.
  • Lead-Free Finish: Complies with environmental standards.

Benefits

  • Improved Efficiency: Reduces power dissipation and enhances the overall efficiency of electronic circuits.
  • Enhanced Performance: Allows for faster and more reliable switching operation.
  • Increased System Reliability: Protects circuits from damage and ensures stable operation.
  • Simplified Circuit Design: Facilitates easy integration into existing circuits.
  • Reduced Heat Generation: Minimizes heat dissipation, improving thermal management.

Additional Details

The CMS10I40A features a Schottky barrier construction, which results in a lower forward voltage drop compared to conventional PN junction diodes. This reduces power loss and improves efficiency in rectification applications. The diode has a voltage rating of 40V and a forward current rating of 10A. The low forward voltage drop typically ranges from 0.4V to 0.7V, depending on the forward current. The fast switching speed is typically in the nanosecond range, making it suitable for high-frequency circuits. Detailed specifications, including reverse leakage current, junction capacitance, and thermal resistance, can be found in the manufacturer's datasheet. The device is commonly available in surface-mount packages, such as the SMB (DO-214AA) package.

In summary, the CMS10I40A Schottky Barrier Diode provides efficient rectification and fast switching capabilities, making it suitable for various power supply, protection, and high-frequency applications. Its low forward voltage drop and high surge current capability enhance the performance and reliability of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess