EN
  • EN
  • DE

CRG05(TE85L,Q,M

Part No CRG05(TE85L,Q,M
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1419+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 737717-CRG05(TE85L,Q,M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CRG05(TE85L,Q,M CAD Model

Description

The CRG05(TE85L,Q,M is a surface-mount Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. These diodes are characterized by their fast switching speeds and low forward voltage drop, which are desirable in numerous electronic applications. The (TE85L,Q,M) portion of the part number refers to the specific packaging and quantity configurations.

Applications

  • High-speed switching circuits
  • DC-DC converters
  • Reverse polarity protection
  • Voltage clamping
  • High-frequency rectification

Features

  • Low forward voltage drop: Minimizes power loss and increases efficiency.
  • Fast switching speed: Reduces switching losses and enables high-frequency operation.
  • Surface Mount Device (SMD): Facilitates automated assembly and compact designs.
  • High surge current capability: Withstands transient voltage spikes, enhancing reliability.
  • Small package size: Allows for high-density circuit layouts.

Benefits

  • Improved efficiency: The low forward voltage drop minimizes power dissipation, contributing to overall energy efficiency.
  • Faster response times: The fast switching speed allows for quicker response in high-frequency applications.
  • Compact design: The small package size enables more compact and efficient circuit designs.
  • Increased reliability: The high surge current capability protects the diode from damage, ensuring reliable operation.
  • Cost-effective assembly: The SMD package is suitable for automated assembly, reducing manufacturing costs.

Additional Details

The CRG05(TE85L,Q,M Schottky barrier diode is commonly used in applications where speed and efficiency are paramount. Its electrical characteristics, such as forward voltage (Vf), reverse leakage current (Ir), and junction capacitance (Cj), are key parameters to consider for specific applications. The TE85L, Q, and M designations likely indicate variations in packaging (e.g., tape and reel) or quantity per reel. The diode's compact size and surface-mount configuration make it suitable for integration into modern electronic devices. Absolute maximum ratings, including peak reverse voltage and forward current, are vital for ensuring reliable operation within specified conditions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess