EN
  • EN
  • DE

CRY82

Part No CRY82
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes - Zener - Single
Description TOSHIBA Zener Diode Silicon Epitaxial Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1163065-CRY82
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CRY82 CAD Model

Description

The CRY82 is a Zener diode manufactured by Toshiba Semiconductor and Storage. Zener diodes are silicon semiconductor devices that allow current to flow in either a forward or reverse direction. However, they are specifically designed to reliably allow current to flow in the reverse direction when a certain voltage, known as the Zener voltage, is reached. This makes them ideal for voltage regulation and protection circuits.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Voltage Shifting: Shifting a DC voltage level to a different value.
  • Reference Voltage: Providing a stable voltage reference for circuits.

Features:

  • Zener Voltage: Precisely defined reverse breakdown voltage. For the CRY82 the Zener voltage is typically 8.2V.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.
  • Small Package Size: Suitable for high-density circuit board designs.
  • Fast Response Time: Quickly clamps voltage spikes to protect downstream components.

Benefits:

  • Precise Voltage Regulation: Provides a stable output voltage, improving circuit performance.
  • Effective Overvoltage Protection: Prevents damage to sensitive electronic components.
  • Compact Design: Saves board space in miniaturized electronic devices.
  • Reliable Performance: Consistent operation over a wide temperature range.
  • Cost-Effective Solution: Provides a simple and inexpensive way to protect circuits.

The CRY82 Zener diode is commonly used in power supplies, communication equipment, and industrial control systems. It is available in various surface-mount packages. Key specifications include the Zener voltage (VZ), reverse leakage current (IR), and power dissipation (PD). The Zener voltage for the CRY82 is around 8.2V, as the name suggests, which needs to be verified with the datasheet, with tolerances typically around ±5%. Reverse leakage current is the current that flows through the diode when it is reverse biased below the Zener voltage; a lower value indicates better performance. Power dissipation is the maximum power that the diode can safely dissipate without being damaged. The diode’s ability to handle surge currents, characterized by its surge current rating, ensures reliable protection against transient voltage spikes. The operating temperature range specifies the temperature range within which the diode maintains its performance characteristics, usually from −55°C to +150°C.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess