EN
  • EN
  • DE

HN1B01FU-Y

Part No HN1B01FU-Y
Manufacturer Toshiba Semiconductor and Storage
Description Audio-Frequency General-Purpose Amplifier Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1181578-HN1B01FU-Y
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HN1B01FU-Y CAD Model

Description

The HN1B01FU-Y is a silicon epitaxial planar type NPN transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and features a low collector-emitter saturation voltage.

Applications

  • High-speed switching circuits
  • Inverter circuits
  • DC-DC converters
  • Motor control circuits
  • Power amplifiers

Features

  • Low collector-emitter saturation voltage (VCE(sat))
  • High-speed switching capability
  • High collector current (IC) rating
  • Small surface mount package
  • High fT (transition frequency)

Benefits

  • Efficient switching performance
  • Reduced power dissipation
  • Compact circuit design
  • Improved system reliability
  • High-frequency operation

Additional Details

The HN1B01FU-Y transistor typically comes in a small surface mount package, making it suitable for space-constrained applications. Key electrical characteristics include the collector-emitter breakdown voltage (VCEO), collector-base breakdown voltage (VCBO), and emitter-base breakdown voltage (VEBO). The DC current gain (hFE) is also an important parameter to consider for circuit design. Consult the Toshiba datasheet for precise specifications, including maximum ratings and thermal characteristics, to ensure proper operation and prevent damage to the device. Pay close attention to the power dissipation limits to ensure proper heatsinking if necessary. This component is used in various electronic devices requiring efficient and fast switching capabilities.

The 'Y' suffix may indicate a specific gain range or other sorting criteria; this detail can be confirmed in the product's datasheet. Always refer to the official datasheet for the most accurate and up-to-date information.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,900 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess