EN
  • EN
  • DE

HN1B04FU-GR(L,F,T)

Part No HN1B04FU-GR(L,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans Gp Bjt Npn/pnp 50V 0.15A 200MW 6-PIN Us T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) -50 V
Collector Emitter Breakdown Voltage 50 V
Collector Emitter Saturation Voltage 100 mV
Collector Emitter Voltage (VCEO) 250 mV
Element Configuration Dual
Emitter Base Voltage (VEBO) -5 V
Gain Bandwidth Product 120 MHz
hFE Min 120
Max Breakdown Voltage 50 V
Max Collector Current 150 mA
Maximum Operating Temperature 125 °C
Max Power Dissipation 200 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 2
Number of Pins 6
Polarity NPN, PNP
Power Dissipation 200 mW
Radiation Hardening No
RoHS Compliant
Transition Frequency 150 MHz
Win Source Part Number 977560-HN1B04FU-GR(L,F,T)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN1B04FU-GR(L,F,T) CAD Model

Description

The HN1B04FU-GR(L,F,T) is a silicon NPN epitaxial planar transistor designed for low-noise amplifier applications in the VHF to UHF bands. Manufactured by Toshiba Semiconductor and Storage, it offers excellent high-frequency performance and low noise characteristics, making it suitable for sensitive receiver circuits.

Applications:

  • Low-noise amplifiers (LNAs) for VHF/UHF receivers
  • RF front-end circuits in communication systems
  • Oscillators
  • Mixers
  • High-frequency signal processing
  • Portable communication equipment

Features:

  • Low Noise Figure: Typically features a very low noise figure at high frequencies, enabling excellent receiver sensitivity.
  • High Gain: Provides substantial gain, enhancing signal strength.
  • High Cutoff Frequency: Supports operation at high frequencies, extending its usability to UHF bands.
  • Small Package: Offered in a compact surface-mount package for efficient board space utilization.
  • Silicon Epitaxial Planar Type: Ensures consistent and reliable performance.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure allows for the detection of weak signals.
  • Enhanced Signal Amplification: High gain boosts signal strength for improved signal processing.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Reliable Performance: Silicon epitaxial planar construction ensures consistent operation.
  • Optimized for High-Frequency Applications: Designed specifically for VHF/UHF circuits.

Additional Details:

The HN1B04FU-GR(L,F,T) is typically biased in a common-emitter configuration for LNA applications. Key electrical characteristics include a collector-emitter voltage rating, collector current rating, and power dissipation. The (L,F,T) suffix indicates specific packaging and tape reel options. It's crucial to consult the official Toshiba datasheet for precise specifications, including DC characteristics, AC characteristics (such as transition frequency and noise figure vs. frequency), and thermal characteristics, to ensure proper circuit design and operation. The datasheet will also provide information on recommended operating conditions and S-parameters for accurate impedance matching and circuit optimization at the desired operating frequency.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess