EN
  • EN
  • DE

HN2C01FE-GR

Part No HN2C01FE-GR
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case SOT-563ES
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 746043-HN2C01FE-GR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HN2C01FE-GR CAD Model

Description

The Toshiba HN2C01FE-GR is a transistor array, commonly known as a digital transistor (DTC) array. This device integrates multiple transistors, typically NPN type, along with resistors, into a single package. The '-GR' suffix usually denotes specific characteristics related to packaging, taping, or other attributes. DTC arrays simplify circuit designs by reducing the number of discrete components needed, saving board space and assembly costs.

Applications:

  • Inverter circuits
  • Driver circuits for LEDs, relays, and other components
  • Level shifting
  • Interface circuits
  • Digital logic circuits

Features:

  • Integrated Transistors: Contains multiple NPN transistors in one package, reducing the component count.
  • Built-in Resistors: Incorporates input resistors for direct connection to logic circuits, simplifying design.
  • Low Saturation Voltage: Exhibits low VCE(sat) for efficient switching and reduced power dissipation.
  • High Current Capability: Offers sufficient current handling capacity for driving various loads.
  • Surface Mount Package: Available in small surface mount packages for automated assembly.
  • RoHS Compliance: Meets environmental regulations for lead-free products.

Benefits:

  • Reduced Board Space: Integration of multiple transistors in a single package saves significant board space.
  • Simplified Circuit Design: Integrated resistors simplify the design process and reduce external component count.
  • Improved Efficiency: Low saturation voltage contributes to efficient switching and reduces power consumption.
  • Cost Savings: Reduced component count and simplified assembly contribute to cost savings.
  • Enhanced Reliability: The integrated design enhances the overall reliability of the circuit.

Additional Details:

The HN2C01FE-GR typically consists of two NPN transistors with integrated base resistors and emitter resistors. This configuration is suitable for a wide range of digital applications. The exact resistor values, voltage ratings, and current capabilities are detailed in the device's datasheet. These arrays are commonly used in circuits where space is limited and a simple, efficient switching solution is required. The typical package is a small surface mount type, such as SOT-363 or similar. Always refer to the datasheet for detailed electrical characteristics, thermal resistance, and pin configuration.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8559 $59.9130
165+ $0.7022 $115.8630
255+ $0.6803 $173.4765
355+ $0.6584 $233.7320
455+ $0.6364 $289.5620
610+ $0.5706 $348.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess