The K100E06N1 is a high-performance N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for demanding power switching applications. It leverages advanced process technology to deliver exceptional efficiency and reliability.
Applications:
- Switching Power Supplies
- DC-DC Converters
- Motor Drivers
- Solid State Relays
- Power Tools
Features:
- Low Drain-Source On-Resistance: Contributes to reduced conduction losses and improved efficiency.
- High Avalanche Capability: Provides robustness against voltage spikes and inductive loads.
- Fast Switching Speed: Enables efficient operation in high-frequency applications.
- High Gate-Source Voltage Rating: Offers enhanced protection against overvoltage conditions.
- Pb-free Terminal Plating: RoHS compliant for environmental responsibility.
Benefits:
- Improved Energy Efficiency: Minimizes power dissipation and reduces heat generation.
- Enhanced System Reliability: Provides robust performance in demanding operating conditions.
- Simplified Thermal Management: Reduces the need for complex cooling solutions.
- Reduced System Cost: Optimizes component count and lowers overall system expenses.
- Environmentally Friendly: Complies with RoHS regulations.
Additional Details:
This MOSFET boasts a low drain-source on-resistance (RDS(on)), minimizing conduction losses and contributing to higher overall efficiency. Its high avalanche capability ensures reliable performance in applications with inductive loads, while its fast switching speed enables efficient operation at higher frequencies. The K100E06N1 is designed to operate with a high gate-source voltage, providing added protection against overvoltage conditions. The device is typically available in a TO-220 or similar package for efficient heat dissipation. Specific electrical characteristics include a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating dependent on the specific operating conditions and package. Its key benefit is its ability to contribute significantly to the energy efficiency of various power electronic systems.