The K16A60W5 (also referenced as K16A60W) is a high-voltage N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for various power switching applications.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC)
- Inverter circuits
- Motor drives
- Lighting systems
Features
- N-Channel MOSFET
- High voltage (600V)
- Low on-resistance (RDS(on))
- Fast switching speed
- Avalanche energy capability
Benefits
- High Efficiency: The low RDS(on) minimizes conduction losses, resulting in higher overall system efficiency.
- Robustness: The high voltage rating provides a good safety margin in high-voltage applications.
- Fast Switching: Enables efficient operation in high-frequency switching circuits, reducing switching losses.
- Reliability: The avalanche energy capability ensures reliable operation under inductive load switching.
- Simplified Thermal Design: The low RDS(on) reduces heat generation, simplifying thermal management.
Additional Details
The K16A60W5 utilizes advanced process technology to deliver high performance and reliability. Key parameters like RDS(on) at various gate voltages, gate charge characteristics, and thermal resistance are specified in the device datasheet. It's designed to offer a balance of high voltage capability and efficient switching, making it suitable for a variety of power conversion and control applications. The datasheet should be consulted for detailed specifications and application guidelines.