EN
  • EN
  • DE

K3868

Part No K3868
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (H - K)
Description High-voltage, N-channel MOSFET transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 070356-K3868
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K3868 CAD Model

Description

The Toshiba K3868 is a high-voltage, N-channel MOSFET transistor that is designed for a wide range of applications, including switching power supplies, motor control, and lighting control. It has a drain-source breakdown voltage of 500V and a continuous drain current rating of 2.5A. The K3868 is also available in a variety of packages, including the SC-67 and the TO-220.

One of the key features of the K3868 is its low on-resistance. This means that it can switch large currents with very little power loss. This is important in many applications, such as power supplies and motor control, where efficiency is a major concern.

Another key feature of the K3868 is its high switching speed. This means that it can be used in high-frequency applications, such as switching power supplies and motor controllers. The high switching speed also reduces EMI emissions, which is important in many applications.

The K3868 is also very reliable. It is manufactured using Toshiba's latest semiconductor technology and has been extensively tested to ensure its performance and reliability.

Here are some of the key features and benefits of the Toshiba K3868:

  • High drain-source breakdown voltage (500V)
  • Continuous drain current rating (2.5A)
  • Low on-resistance
  • High switching speed
  • High reliability

The Toshiba K3868 is a versatile and reliable MOSFET transistor that can be used in a wide range of applications. It is ideal for power supplies, motor control, lighting control, and other applications where high voltage, low on-resistance, and high switching speed are required.

Here are some specific examples of applications where the Toshiba K3868 can be used:

  • Switching power supplies
  • Motor control
  • Lighting control
  • Industrial automation
  • Automotive electronics
  • Telecommunications
  • Consumer electronics

The Toshiba K3868 is a valuable addition to any engineer's toolbox. It is a versatile and reliable MOSFET transistor that can be used in a wide range of applications.

You May Also Be Interested in

Intersil
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
M-Tek
Lowest to $0.1576
Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Omron
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Pulse
Lowest to $64.9537
Hynix Semiconductor
Lowest to $11.4253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess