The K3A65DA is a silicon N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency switching applications and features a low on-resistance to minimize power loss.
Applications:
- AC-DC Power Supplies
- DC-DC Converters
- Power Factor Correction (PFC) Circuits
- Motor Control
Features:
- Low Drain-Source On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
- Fast Switching Speed: Enables efficient operation at high frequencies.
- Low Input Capacitance: Minimizes gate drive requirements.
- High Avalanche Capability: Provides robustness against transient voltage spikes.
- Lead-Free: Compliant with environmental regulations.
Benefits:
- Improved Efficiency: Reduces power consumption and heat generation.
- Enhanced Reliability: Offers stable performance.
- Simplified Design: Low gate charge simplifies drive circuitry.
- Compact Size: Suitable for various applications.
Additional Details:
Key parameters include drain-source voltage (VDS) and continuous drain current (ID). The on-resistance (RDS(on)) is specified at a particular gate voltage. The gate charge (Qg) is an important parameter affecting switching speed. Avalanche energy (EAS) indicates robustness against inductive loads. Thermal resistance (Rth) is crucial for heat management. Detailed electrical characteristics, thermal performance metrics, and safe operating area limits can be found in the Toshiba datasheet. It is available in various packages, typically including through-hole and surface mount options.