EN
  • EN
  • DE

MG20G6EL1

Part No MG20G6EL1
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (M - N)
Description High Power Switching Applications Motor Control applications TOSHIBA GTR & MOS Power Modules Features: The Collector...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030670-MG20G6EL1
Categories OEM Parts(M-N)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MG20G6EL1 CAD Model

Description

The Toshiba MG20G6EL1 is a high-capacity, enterprise-class hard disk drive (HDD) designed for demanding storage applications. This drive offers exceptional performance, reliability, and power efficiency, making it suitable for use in data centers, cloud storage, and other enterprise environments that require massive storage capabilities.

Applications

  • Data Centers: Providing primary storage for large-scale data centers.
  • Cloud Storage: Serving as a storage backbone for cloud-based services.
  • Enterprise Storage Arrays: Integrating into storage arrays for block and object storage.
  • Video Surveillance Systems: Storing large volumes of video data in surveillance applications.
  • Big Data Analytics: Supporting the storage and retrieval of data for big data analytics workloads.
  • Content Delivery Networks (CDNs): Storing and serving content for CDNs.

Features

  • High Capacity: Offers a significant storage capacity, up to 20TB, allowing for storing large volumes of data.
  • 7,200 RPM Spindle Speed: Provides a fast rotational speed for quicker data access and transfer rates.
  • 512MB Cache Buffer: Large cache buffer enhances read and write performance by caching frequently accessed data.
  • SATA 6.0 Gb/s Interface: Supports a high-speed data transfer rate, ensuring efficient data throughput.
  • Advanced Format (AF): Utilizes Advanced Format technology to improve storage density and error correction capabilities.
  • Persistent Write Cache (PWC): Helps to improve data reliability by ensuring data is written to the disk in the event of a power loss.
  • Helium-Sealed Design: Reduces air friction inside the drive, lowering power consumption and improving reliability.

Benefits

  • Increased Storage Capacity: Allows businesses to store more data on a single drive, reducing the total number of drives needed.
  • Enhanced Performance: Improves application responsiveness and reduces latency due to faster data access times.
  • Improved Reliability: Reduces the risk of data loss and downtime due to drive failures.
  • Lower Total Cost of Ownership (TCO): Reduces power consumption and cooling costs, leading to lower overall operating expenses.
  • Simplified Management: Makes it easier to manage and maintain storage infrastructure due to higher drive capacity.
  • Scalable Storage: Supports business growth and changing storage needs by offering a high-capacity storage solution.

The MG20G6EL1 leverages Toshiba's advanced technologies to deliver a robust and efficient storage solution. Its helium-sealed design, combined with a high spindle speed and large cache buffer, ensures optimal performance and reliability. The SATA 6.0 Gb/s interface provides compatibility with modern server and storage systems. This drive is well-suited for applications requiring high capacity, performance, and reliability in demanding enterprise environments.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess