EN
  • EN
  • DE

MK4036GAC

Part No MK4036GAC
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003709-MK4036GAC
Categories OEM Parts(M-N)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK4036GAC CAD Model

Description

The MK4036GAC is a 4.0 GB (Gigabyte) hard disk drive (HDD) manufactured by Toshiba Semiconductor and Storage. This drive is designed for integration into a variety of portable electronic devices requiring non-volatile storage of data, including music, photos, and software applications. The MK4036GAC utilizes a compact form factor, making it suitable for devices where space is limited while still providing ample storage capacity.

Applications

  • Portable media players: Used to store music, videos, and photos on portable media devices.
  • Digital cameras: Provides storage for high-resolution images and videos.
  • Handheld gaming consoles: Offers storage for game data and downloaded content.
  • Sub-notebook computers: Integrated into small form factor laptops for primary data storage.
  • Industrial control systems: Employed in ruggedized systems where reliable storage is required in harsh environments.

Features

  • 4.0 GB storage capacity: Provides a substantial amount of storage for various applications.
  • Compact form factor: Designed for integration into space-constrained devices.
  • ATA interface: Uses a standard ATA interface for easy integration with existing systems.
  • High shock resistance: Engineered to withstand physical shocks and vibrations, ensuring data integrity.
  • Low power consumption: Optimized for power efficiency, extending battery life in portable devices.

Benefits

  • Ample storage space: Enables users to store a large amount of data on their portable devices.
  • Easy integration: Standard ATA interface simplifies the integration process with existing systems.
  • Reliable data storage: High shock resistance protects data from physical damage.
  • Extended battery life: Low power consumption prolongs the operation of battery-powered devices.
  • Compact design: Allows for integration into small form factor devices without compromising storage capacity.

The MK4036GAC hard drive operates at a specified rotational speed (typically 4200 RPM or 5400 RPM) and features a cache buffer to improve data transfer rates. Its technical specifications include data transfer rates, average seek time, and power consumption characteristics. The drive is designed to operate within a specified temperature range and humidity level, ensuring reliable performance in various environments. Proper handling and installation procedures should be followed to prevent damage to the drive and ensure optimal performance.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess