The RN1102(TE85L is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for switching and amplification applications. This transistor offers a balance of performance characteristics suitable for various electronic circuits. It's commonly used in circuits where a small signal needs to control a larger current or voltage.
Applications
- Switching circuits
- Amplification circuits
- Inverter circuits
- Driver stages
- General purpose amplification
Features
- NPN Silicon Epitaxial Planar Transistor
- Low saturation voltage
- High current gain (hFE)
- Small package size
- Lead-free plating
Benefits
- Efficient switching performance
- Improved circuit performance due to high current gain
- Compact design due to small package
- Environmentally friendly due to lead-free construction
- Reliable performance in a wide range of applications
Specifications
The RN1102(TE85L has the following general specifications:
- Polarity: NPN
- Collector-Emitter Voltage (VCEO): 50V
- Collector Current (IC): 0.15A
- Collector Power Dissipation (PC): 0.2W
- DC Current Gain (hFE): Typically 100 to 300 (depending on IC and VCE)
- Operating and Storage Temperature Range: -55 to 150 °C
- Package: SOT-23 (or equivalent)
The specific current gain (hFE) is typically measured at specific collector current (IC) and collector-emitter voltage (VCE) conditions, as provided in the datasheet. Ensure to consult the datasheet for precise values and operating conditions.