EN
  • EN
  • DE

RN1226

Part No RN1226
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (Q - R)
Description TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 296948-RN1226
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1226 CAD Model

Description

The RN1226 is a bipolar transistor produced by Toshiba Semiconductor and Storage, primarily designed for amplification and switching purposes in electronic circuits. It is known for its robust performance and is frequently employed in both consumer electronics and industrial applications.

Applications

  • Audio amplification
  • High-speed switching circuits
  • Signal amplification
  • Voltage regulation circuits
  • Current amplification applications

Features

  • High collector-emitter voltage
  • Low saturation voltage characteristics
  • High transition frequency (fT)
  • Excellent current gain (hFE) linearity
  • Surface mount package

Benefits

  • Enhances audio signal quality due to its high gain and linearity
  • Enables efficient high-speed switching
  • Improves overall circuit performance with its high fT
  • Simplifies design with its easy-to-use surface mount package
  • Provides stable and reliable operation in various conditions

Additional Details

The RN1226 comes in a surface-mount package, making it well-suited for modern, compact circuit designs. Its electrical properties are tailored for both low and medium power applications. Detailed specifications, including maximum ratings, thermal resistance, and electrical characteristics, are available in the datasheet.

This transistor's high transition frequency (fT) ensures it can operate effectively in high-frequency circuits, which is beneficial for high-speed switching and amplification. The low saturation voltage minimizes power loss, crucial for energy-efficient designs. The linearity of its current gain (hFE) ensures consistent amplification across different operating points.

For optimal performance, it's crucial to adhere to the recommended operating conditions outlined in the datasheet. Proper heat management may be necessary for applications where the transistor dissipates a significant amount of power. Additionally, appropriate biasing techniques are essential to maximize the transistor's performance in various circuit configurations.

Toshiba Semiconductor and Storage is a well-known manufacturer recognized for producing high-quality semiconductor components. The RN1226 is a testament to Toshiba's dedication to offering reliable and high-performing transistors for a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess