EN
  • EN
  • DE

RN1417

Part No RN1417
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243332-RN1417
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1417 CAD Model

Description

The RN1417 is a resistor network manufactured by Toshiba Semiconductor and Storage. This component is designed to integrate multiple resistors into a single package, thereby conserving valuable PCB real estate and simplifying circuit design. It is engineered to provide stable and reliable resistance values across a wide range of operating conditions.

Applications:

  • Voltage Dividers: Precisely dividing voltage levels for sensor circuits and biasing applications.
  • Pull-up/Pull-down Resistors: Ensuring defined logic levels in digital systems and microcontroller interfaces.
  • Current Limiting Resistors: Protecting sensitive components such as LEDs and transistors from overcurrent conditions.
  • Feedback Resistors: Setting gain and stability in amplifier circuits.
  • Analog Signal Conditioning: Adjusting signal levels and impedance matching in analog circuits.

Features:

  • High Integration Density: Multiple resistors housed in a single compact package for space-saving designs.
  • Precise Resistance Values: Offers a range of resistance values with tight tolerances for accurate circuit performance.
  • Stable Performance: Maintains consistent resistance over temperature and time.
  • RoHS Compliance: Adheres to environmental regulations restricting the use of hazardous substances.
  • Various Package Options: Available in different package types such as SOIC and TSSOP to suit various application needs.

Benefits:

  • Reduced Board Space: Enables smaller and more compact circuit designs by integrating multiple resistors into a single component.
  • Simplified Assembly: Lowers component count, reducing assembly time and complexity.
  • Improved Circuit Reliability: Consistent resistance values and stable performance ensure dependable circuit operation.
  • Cost Savings: Reduces overall component and assembly costs.
  • Enhanced Design Flexibility: Allows for more flexible circuit layout and routing options.

Additional Details:

The RN1417 resistor network typically contains four to eight individual resistors internally connected, often in a common-terminal configuration. Key parameters include the resistance value per resistor, tolerance, power dissipation rating per resistor and for the entire package, and the temperature coefficient of resistance (TCR). Package options often include SOIC (Small Outline Integrated Circuit) and TSSOP (Thin Shrink Small Outline Package). Designers should consult the manufacturer's datasheet for detailed specifications, including recommended operating conditions and handling precautions. ESD (Electrostatic Discharge) protection measures are recommended when handling this component.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2843 $51.1740
430+ $0.2332 $100.2760
665+ $0.2260 $150.2900
915+ $0.2187 $200.1105
1,185+ $0.2114 $250.5090
1,585+ $0.1895 $300.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess