EN
  • EN
  • DE

RN1418

Part No RN1418
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243333-RN1418
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1418 CAD Model

Description

The RN1418 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for switching and amplifier applications within electronic circuits. This transistor is commonly used in various consumer and industrial electronics.

Applications:

  • Switching circuits
  • Amplifier circuits
  • Inverter circuits
  • Driver circuits
  • General-purpose amplification

Features:

  • High Collector Current: Allows for significant current flow, making it suitable for driving moderate loads.
  • Low Saturation Voltage: Minimizes power loss during switching, enhancing efficiency.
  • High fT: Offers good high-frequency performance, suitable for various amplifier designs.
  • Epitaxial Planar Structure: Provides good reliability and performance characteristics.
  • Small Package Size: Facilitates compact designs in space-constrained applications.

Benefits:

  • Efficient Switching: The low saturation voltage contributes to efficient switching, reducing power dissipation and improving overall circuit performance.
  • Versatile Application: Suitable for a wide array of applications due to its robust characteristics and performance parameters.
  • Compact Design: The small package allows for higher component density, enabling smaller and more compact electronic devices.
  • Reliable Performance: Toshiba's manufacturing expertise ensures reliable performance and longevity in demanding applications.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it a viable option for both consumer and industrial electronics.

Technical Specifications:

The RN1418 features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 0.15A, and a power dissipation (PC) of 0.25W. The operating junction temperature ranges from -55°C to +150°C. Its typical current gain (hFE) is between 100 and 300, ensuring good amplification characteristics. The transistor is typically supplied in a surface mount package, facilitating automated assembly processes.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess