EN
  • EN
  • DE

RN1507(TE85L,F)

Part No RN1507(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description TRANS 2NPN PREBIAS 0.3W SMV  /  Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 10kOhms
Resistor - Emitter Base (R2) 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max) 100nA (ICBO)
Frequency - Transition 250MHz
Power - Max 300mW
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SMV
Base Product Number RN1507
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Names RN1507TE85LF,RN1507(TE85LF)CT,RN1507(TE85LF)DKR,RN1507(TE85LF)TR
Standard Package 3,000
Win Source Part Number 958745-RN1507(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian RN1507(TE85L,F) CAD Model

Description

The RN1507(TE85L,F) is a silicon epitaxial planar type switching diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching applications, offering a combination of low forward voltage and fast reverse recovery time. Its small package makes it suitable for compact and densely populated circuit boards.

Applications

  • High-Speed Switching Circuits: Used in circuits requiring rapid switching, such as signal processing and digital logic applications.
  • Small Signal Diode Applications: Employed in signal detection, rectification, and amplification circuits.
  • Protection Circuits: Utilized for protecting sensitive components from voltage spikes and transient signals.
  • Clipping and Clamping Circuits: Used to limit voltage levels in various electronic circuits.
  • Sampling Circuits: Integrated in sampling circuits for capturing and processing analog signals.

Features

  • High-Speed Switching: Offers a fast reverse recovery time for efficient switching performance.
  • Low Forward Voltage: Minimizes power loss and improves circuit efficiency.
  • Small Package: Available in a compact package, suitable for space-constrained applications.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Lead-Free Finish/RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage reduces power dissipation, resulting in higher efficiency.
  • Enhanced Performance: Fast switching speed allows for operation in high-frequency circuits.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Automated Assembly: Surface mount design allows for efficient and cost-effective assembly.
  • Environmentally Friendly: Lead-free finish and RoHS compliance meet environmental regulations.

Additional Details

The RN1507(TE85L,F) typically has a maximum repetitive peak reverse voltage (VRRM) of 80V and a maximum average forward current (IF(AV)) of 100mA to 200mA depending on the specific datasheet. Its low forward voltage (VF) is typically around 0.8V to 1.0V at the rated forward current. The reverse recovery time (trr) is typically in the nanosecond range, ensuring fast switching performance. The operating junction temperature range is typically from -55°C to +150°C, making it suitable for a wide range of environmental conditions. The diode is commonly available in surface-mount packages such as SOD-323, SOD-523, or similar small form factors for automated assembly.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess