EN
  • EN
  • DE

RN1904FE

Part No RN1904FE
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243373-RN1904FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1904FE CAD Model

Description

The RN1904FE is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications and is commonly used in load switching, DC-DC converters, and power management circuits where a P-channel device is required for high-side switching or other specific circuit configurations.

Applications

  • Load switching
  • DC-DC converters
  • Power management circuits
  • Motor control
  • Battery management systems

Features

  • Low ON-resistance: Reduces power loss during conduction, improving overall efficiency.
  • High-speed switching: Enables efficient operation in high-frequency applications.
  • Surface-mount package: Simplifies automated assembly and reduces manufacturing costs.
  • P-channel configuration: Ideal for high-side switching applications without requiring additional drive circuitry.
  • Logic level gate drive: Allows direct interfacing with low-voltage logic circuits such as microcontrollers.

Benefits

  • Increased system efficiency: Low ON-resistance minimizes power dissipation, contributing to higher energy efficiency.
  • Optimized for high-frequency operation: Suitable for use in modern switching power supplies and other high-frequency applications.
  • Simplified manufacturing process: Surface-mount package facilitates automated assembly, reducing production time and costs.
  • Simplified circuit design: P-channel configuration simplifies high-side switching implementation.
  • Direct microcontroller interface: Logic level gate drive allows for easy control and monitoring by microcontrollers.

Technical Specifications

The RN1904FE typically features a drain-source voltage (VDSS) of -20V. The continuous drain current (ID) is rated around -3A. The static drain-source on-resistance (RDS(on)) is typically 0.085 ohms at a gate-source voltage (VGS) of -4.5V. The gate threshold voltage (VGS(th)) typically ranges between -0.4V and -1.0V. The device is commonly available in a small SOT-23 surface mount package.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,000+ $0.0231 $115.5000
7,895+ $0.0219 $172.9005
11,115+ $0.0208 $231.1920
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess