EN
  • EN
  • DE

RN2101 TE85L

Part No RN2101 TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183700-RN2101 TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2101 TE85L CAD Model

Description

The RN2101 TE85L is a silicon N-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. This device is designed for low-noise amplifier applications, analog switches, and impedance converters. Its key characteristic is its low noise figure, making it suitable for sensitive signal amplification.

Applications:

  • Low-Noise Amplifiers: Used in RF and audio preamplifiers to amplify weak signals without adding significant noise.
  • Analog Switches: Employed in switching circuits for analog signals due to its low on-resistance and fast switching speed.
  • Impedance Converters: Used to convert high impedance signals to low impedance signals for efficient signal transfer.
  • Test and Measurement Equipment: Employed in sensitive measurement instruments requiring low noise and high input impedance.
  • Audio Equipment: Used in high-fidelity audio amplifiers and mixers to maintain signal integrity.

Features:

  • Low Noise Figure: Minimizes noise introduced during signal amplification.
  • High Input Impedance: Reduces loading on the signal source.
  • High Gain: Provides significant signal amplification.
  • Fast Switching Speed: Enables rapid switching in analog switch applications.
  • Low On-Resistance: Minimizes signal loss in analog switch applications.

Benefits:

  • Improved Signal Quality: Low noise figure ensures minimal signal degradation.
  • Enhanced Sensitivity: High input impedance allows for amplification of weak signals.
  • Efficient Signal Transfer: Low on-resistance ensures minimal signal loss during switching.
  • Versatile Application: Suitable for a wide range of analog and amplification applications.
  • Reliable Performance: Manufactured by Toshiba, ensuring high quality and reliability.

Additional Details:

The RN2101 TE85L typically operates with a drain-source voltage (VDS) and gate-source voltage (VGS). The specific values can be found in the datasheet. It is crucial to adhere to the recommended operating conditions to ensure optimal performance and longevity. Consult the device's datasheet for detailed electrical characteristics, thermal considerations, and package dimensions.

You May Also Be Interested in

LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1377 $62.5735
125+ $0.9332 $116.6500
195+ $0.9044 $176.3580
265+ $0.8755 $232.0075
345+ $0.8455 $291.6975
460+ $0.7588 $349.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess