EN
  • EN
  • DE

RN2301

Part No RN2301
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243423-RN2301
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2301 CAD Model

Description

The RN2301 is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Toshiba Semiconductor and Storage. It's designed for low-voltage, high-speed switching applications. Its low on-resistance (RDS(on)) minimizes power loss during switching, making it suitable for portable devices and power management circuits. The RN2301 is available in a small surface-mount package, making it ideal for compact electronic designs.

Applications

  • Load switching
  • Power management
  • DC-DC converters
  • Portable devices
  • Battery-powered equipment
  • Analog switches

Features

  • P-channel enhancement mode
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage
  • High-speed switching
  • Small surface-mount package
  • Operating Temperature Range: -55°C to +150°C
  • Available in a SOT-23 package

Benefits

  • Efficient power switching: The low on-resistance minimizes power loss during switching, improving energy efficiency.
  • Simplified drive circuitry: The low gate threshold voltage allows direct drive from low-voltage logic circuits.
  • Fast switching speed: Enables high-frequency operation in switching applications.
  • Compact design: The small surface-mount package saves valuable board space.
  • Extended battery life: Improved efficiency leads to longer runtimes in battery operated devices

Additional Details

The RN2301 MOSFET is commonly used in power management circuits to control the flow of power to different sections of a device. Its low on-resistance helps to reduce heat dissipation and improve overall system efficiency. The device is designed to be robust and reliable, with a high maximum drain current rating. It's typically used in conjunction with N-channel MOSFETs to create complementary switching circuits. Always consult the datasheet for detailed electrical characteristics and application guidelines.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $571.8567 $571.8567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess