EN
  • EN
  • DE

RN2306

Part No RN2306
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243427-RN2306
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN2306 CAD Model

Description

The RN2306 is a P-channel MOSFET from Toshiba Semiconductor and Storage. It's designed for high-speed switching applications and load switching. It achieves low on-resistance and excellent switching performance, making it suitable for efficient power management in portable devices and other battery-operated equipment.

Applications:

  • Load switches in portable devices such as smartphones and tablets.
  • DC-DC converters.
  • Power management circuits in various electronic devices.
  • High-side switches.

Features:

  • P-channel MOSFET
  • Low drain-source on-resistance (RDS(on))
  • Gate-source voltage (VGS) rating of -20V
  • Drain current (ID) rating depends on package and operating conditions, typically in the range of -2A to -4A.
  • Fast switching speed.
  • Surface mount packaging.

Benefits:

  • Improved energy efficiency due to low on-resistance, minimizing power loss during switching.
  • Reduced size and weight in portable devices due to its small surface-mount package.
  • Enhanced system reliability due to its robust design and high voltage rating.
  • Simplified circuit design due to its ease of use and compatibility with standard gate drive voltages.
  • Extends battery life in portable applications by minimizing power consumption.

Additional Details:

The RN2306's low on-resistance is a key characteristic, enabling efficient power transmission and reducing heat dissipation. Its fast switching speed minimizes switching losses, further contributing to energy efficiency. The device is typically available in a small surface-mount package such as SOT-23, allowing for compact circuit designs. The gate threshold voltage is between -0.5V and -1.5V. Careful consideration should be given to thermal management when operating at higher drain currents to ensure reliable operation.

Datasheets should be consulted to determine specific RDS(on) values, ID ratings, and thermal characteristics for the specific package being used.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess