EN
  • EN
  • DE

RN2310,LXGF

Part No RN2310,LXGF
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835659-RN2310,LXGF
Ultra Librarian 3D Model Ultra Librarian RN2310,LXGF CAD Model

Description

The RN2310 is a silicon NPN epitaxial planar transistor designed for high-speed switching and amplifier applications. Manufactured by Toshiba Semiconductor and Storage, this transistor is commonly used in various electronic circuits requiring fast response times and efficient amplification.

Applications:

  • High-speed switching circuits
  • Amplifier circuits
  • Inverter circuits
  • Driver stages
  • Oscillator circuits

Features:

  • High transition frequency (fT) for high-speed switching.
  • Low collector output capacitance.
  • Epitaxial planar structure for enhanced reliability.
  • NPN polarity.

Benefits:

  • Improved Switching Speed: The high transition frequency enables faster switching speeds, crucial for applications demanding quick response times.
  • Enhanced Circuit Performance: The low collector output capacitance minimizes signal distortion and improves overall circuit performance.
  • Increased Reliability: The epitaxial planar structure enhances the transistor's reliability and longevity in various operating conditions.
  • Versatile Application: Suitable for a wide range of applications including switching, amplification, and oscillation circuits.

Technical Specifications:

While precise specifications depend on the exact variant (LXGF), typical parameters for RN2310 series transistors include:

  • Collector-Emitter Voltage (VCEO): Typically around 50V
  • Collector Current (IC): Typically around 0.15A
  • Power Dissipation (PC): Typically around 0.2W
  • Transition Frequency (fT): High, suitable for high-speed switching

For detailed specifications, refer to the official Toshiba datasheet for the specific RN2310,LXGF variant.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess