The RN2402(TE85L) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage, optimized for switching applications needing low on-resistance and efficient power management. The (TE85L) suffix specifies a particular tape and reel packaging intended for automated assembly.
Applications
- Load switching
- Power management circuits
- DC-DC converters
- Solid-state relays
- Portable devices
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- High-speed switching
- Small surface-mount package
- (TE85L) tape and reel packaging for automated assembly
Benefits
- Enables efficient power switching due to its low RDS(on) characteristic
- Simplifies drive requirements with its low gate voltage threshold
- Minimizes power losses due to its fast switching speeds
- Suited for space-constrained applications due to its compact design
- Contributes to extended battery life in portable devices via reduced power consumption
- Streamlined manufacturing operations and cost reduction due to automated assembly compatibility with (TE85L) packaging.
Additional Details
Like other RN2402 variants, the RN2402(TE85L) typically offers a drain-source voltage (VDS) around -20V, a gate-source voltage (VGS) rating around ±12V, and a continuous drain current (ID) as dictated by the application. The on-resistance (RDS(on)) remains a vital specification, and is generally specified at a low value to enable efficient power switching. The (TE85L) suffix highlights its suitability for automated pick-and-place machinery. For detailed electrical characteristics, refer to the official Toshiba datasheet for the RN2402 series.