The RN2404 T5R,F is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for switching applications that require low on-resistance and efficient power management. The 'T5R' portion of the identifier likely refers to a specific tape and reel packaging configuration optimized for automated assembly, while 'F' may denote a specific manufacturing flow or lot characteristic.
Applications
- Load switching
- Power management circuits
- DC-DC converters
- Solid-state relays
- Portable devices
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- High-speed switching
- Small surface-mount package
- T5R tape and reel packaging for automated assembly
Benefits
- Efficient power switching due to low RDS(on)
- Easy to drive with low gate voltage requirements
- Fast switching speeds minimize power losses
- Compact design for space-constrained applications
- Enhances battery life in portable devices due to low power consumption
- Facilitates high-volume manufacturing due to T5R packaging enabling automated assembly
Additional Details
Like other Toshiba P-channel MOSFETs, the RN2404 T5R,F typically features a drain-source voltage (VDS) typically around -20V, a gate-source voltage (VGS) rating around ±12V, and a continuous drain current (ID) suited for the intended application. The on-resistance (RDS(on)) is a critical performance metric, usually specified at a low value to ensure efficient power switching. The T5R packaging design is intended for optimal performance with automated pick-and-place equipment. Consult the official Toshiba datasheet for the RN2404 series for comprehensive specifications.