EN
  • EN
  • DE

RN2405(TE85L

Part No RN2405(TE85L
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1103+
Reference case SOT23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 741254-RN2405(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2405(TE85L CAD Model

Description

The RN2405(TE85L is a P-channel MOS Field Effect Transistor (MOSFET) from Toshiba Semiconductor and Storage. This MOSFET is designed for various switching and amplification applications. It is commonly used in power management circuits and load switching.

Applications:

  • Power management circuits
  • Load switching
  • DC-DC converters
  • Portable devices
  • Battery-powered applications

Features:

  • P-channel MOSFET
  • Low on-resistance
  • High-speed switching
  • Low voltage drive
  • Surface mount package

Benefits:

  • Efficient power switching: The low on-resistance minimizes power loss during switching, leading to improved efficiency.
  • Compact design: The surface mount package allows for compact circuit designs, making it suitable for portable devices.
  • Versatile application: Suitable for a wide range of power management and switching applications.
  • Simplified drive circuitry: The low voltage drive requirement simplifies the design of the gate drive circuitry.
  • Improved thermal performance: Designed to dissipate heat efficiently, ensuring reliable operation.

Additional Details:

The RN2405(TE85L MOSFET features a low gate threshold voltage, enabling it to be driven directly by logic-level signals. It also offers a fast switching speed, making it suitable for high-frequency applications. The device is available in a small surface mount package, reducing the board space required. The MOSFET's key specifications include a drain-source voltage rating, gate-source voltage rating, and continuous drain current rating. The on-resistance is a critical parameter for power loss calculation and overall efficiency.

It's designed to operate within a specific temperature range, and exceeding these limits may affect performance and reliability. Proper thermal management techniques, such as heat sinking or adequate PCB layout, are essential to prevent overheating. Detailed specifications, including maximum ratings, electrical characteristics, and thermal resistance, can be found in the product datasheet.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess