EN
  • EN
  • DE

RN2706

Part No RN2706
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243457-RN2706
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN2706 CAD Model

Description

The RN2706 is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. This PNP transistor is designed for switching and amplifier applications, offering reliable performance in a variety of electronic circuits.

Applications:

  • Switching Circuits: Used as a switching element in various electronic circuits.
  • Amplifier Circuits: Suitable for small signal amplification.
  • Inverter Circuits: Employed in digital logic circuits as an inverter.
  • Driver Circuits: Used to drive other components like LEDs or small motors.
  • General Purpose Amplification: Can be utilized in general amplification stages in electronic devices.

Features:

  • PNP Transistor: A PNP type bipolar junction transistor.
  • Low Saturation Voltage: Offers low collector-emitter saturation voltage.
  • High Current Gain: Provides good current amplification capabilities.
  • Small Signal Amplifier: Designed for small signal amplification.
  • Epitaxial Planar Type: Fabricated using epitaxial planar technology for enhanced performance.

Benefits:

  • Efficient Switching: Provides efficient and reliable switching operation.
  • Good Amplification: Offers sufficient current gain for amplification purposes.
  • Compact Size: Small form factor allows for space-saving designs.
  • Reliable Performance: Toshiba's manufacturing ensures high reliability.
  • Versatile Applications: Suitable for a broad range of electronic circuits.

Additional Details:

The RN2706 transistor is typically used in circuits where a PNP transistor is required for switching or amplification purposes. Its low saturation voltage ensures minimal voltage drop across the transistor when it is in the 'on' state. The high current gain enables it to amplify small signals effectively. The epitaxial planar construction enhances the transistor's performance characteristics and reliability. When using the RN2706, it's crucial to refer to the manufacturer's datasheet for the specific voltage and current ratings to ensure it operates within its safe operating area. This includes parameters such as maximum collector-emitter voltage (VCEO), maximum collector current (IC), and power dissipation.

Furthermore, the RN2706 is commonly used in conjunction with NPN transistors in complementary circuits to achieve specific circuit functions. Its small size and reliable performance make it a popular choice among electronics designers and hobbyists. The device is also frequently found in discrete component circuits as well as in integrated circuits.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0449 $50.0635
2,715+ $0.0369 $100.1835
4,205+ $0.0357 $150.1185
5,785+ $0.0346 $200.1610
7,490+ $0.0334 $250.1660
10,000+ $0.0300 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess