EN
  • EN
  • DE

RN2901

Part No RN2901
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243461-RN2901
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2901 CAD Model

Description

The RN2901 is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. It's generally utilized for switching applications, where it provides moderate current handling. The RN2901 can function as a switch or amplifier for electrical signals.

Applications:

  • Switching Circuits: Efficiently used as a switching element in diverse electronic applications.
  • DC-DC Converters: Employed in DC-DC converters for stable voltage regulation.
  • Load Switches: Implemented as load switches for power management.
  • Signal Amplification: Functions as a small-signal amplifier in various circuit designs.
  • Interface Circuits: Found in circuits interfacing between different electronic components.

Features:

  • Low On-Resistance: Reduces power dissipation during switching operations.
  • High-Speed Switching: Capable of quick switching transitions in high-frequency circuits.
  • Surface Mount Package: Typically offered in a compact surface-mount package.
  • Epitaxial Planar Design: Promotes performance reliability.
  • Pb-Free Construction: Meets RoHS standards for environmentally safe design.

Benefits:

  • Improved Efficiency: The low on-resistance maximizes switching efficiency.
  • Compact Footprint: The small package allows for dense circuit layouts.
  • Reliable Operation: Designed for stable and consistent performance.
  • Simple Integration: Easy to use in standard circuit designs.
  • Eco-Friendly: Pb-free construction aligns with green initiatives.

Additional Details:

Key electrical parameters of the RN2901 include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). These parameters, which can be found in the datasheet, are essential for ensuring the transistor operates within its specified limits. It is advisable to verify these ratings to avoid exceeding the device's safe operating zone. The operating temperature range typically falls between -55°C and +150°C. When working at or near maximum ratings, adequate heat sinking should be considered. For specific details and application guidelines, consult the official datasheet.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,615+ $0.0716 $115.6340
2,500+ $0.0693 $173.2500
3,450+ $0.0670 $231.1500
4,465+ $0.0647 $288.8855
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess