EN
  • EN
  • DE

LGSOT05CLT1G

Part No LGSOT05CLT1G
Manufacturer Leshan Radio
Description Dual Transient Voltage Suppressors Array for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1196302-LGSOT05CLT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LGSOT05CLT1G CAD Model

Description

The LGSOT05CLT1G is a Transient Voltage Suppressor (TVS) diode manufactured by Leshan Radio. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.

Applications:

  • Data lines
  • I/O ports
  • Keypads
  • Buttons
  • Microcontroller protection
  • Portable devices
  • Industrial control systems

Features:

  • Low clamping voltage: Provides excellent protection by limiting the voltage to a safe level during transient events.
  • Low leakage current: Minimizes power consumption in the protected circuit.
  • Fast response time: Reacts quickly to transient events, ensuring effective protection.
  • Small surface mount package: SOT-23 package allows for easy integration into compact electronic designs.
  • Provides ESD protection per IEC 61000-4-2: Ensures compliance with industry standards for ESD immunity.
  • Halogen-free and RoHS compliant: Meets environmental regulations.

Benefits:

  • Protects sensitive components from damage: Prevents costly repairs and downtime.
  • Improves system reliability: Ensures stable and consistent performance.
  • Reduces warranty claims: Minimizes the risk of product failures.
  • Simplifies circuit design: Easy to implement and integrate into existing designs.
  • Extended operating life: Protects components from degradation caused by transient voltage spikes.

Additional Details:

The LGSOT05CLT1G typically features a reverse standoff voltage around 5V and a breakdown voltage slightly higher than that. Its dynamic resistance is designed to be low to allow for quick clamping. The SOT-23 package ensures ease of soldering and placement using standard SMT techniques. This TVS diode is commonly used in a wide range of consumer electronics, telecommunications, and industrial applications to enhance robustness against electrical disturbances.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0230 $50.0250
5,295+ $0.0189 $100.0755
8,200+ $0.0183 $150.0600
11,300+ $0.0177 $200.0100
14,620+ $0.0171 $250.0020
19,485+ $0.0154 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess