EN
  • EN
  • DE

S-AV22A

Part No S-AV22A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 313176-S-AV22A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-AV22A CAD Model

Description

The Toshiba S-AV22A is a high-power RF MOSFET amplifier module. These modules are designed for use in VHF band applications, typically in land mobile radio and other communication systems. The S-AV series from Toshiba is well-regarded for its robust performance, high gain, and efficient power amplification capabilities.

Applications:

  • VHF Land Mobile Radio: Used in base stations and mobile radios to amplify signals in the VHF band.
  • Amateur Radio Transmitters: Utilized by amateur radio operators to increase transmission power in the VHF band.
  • Industrial Radio Communication: Found in industrial communication systems for reliable wireless communication over VHF frequencies.
  • Marine Radio Systems: Used in marine communication equipment to amplify VHF signals for ship-to-ship and ship-to-shore communication.
  • Emergency Communication Systems: Employed in emergency response radio systems to ensure reliable communication during critical situations.

Features:

  • High Power Output: Delivers significant RF power for extended communication range and signal clarity.
  • VHF Band Operation: Specifically designed for operation within the Very High Frequency (VHF) band, typically 30 MHz to 300 MHz.
  • High Gain: Provides substantial signal amplification, boosting the signal strength for better communication performance.
  • Robust Design: Built to withstand harsh operating conditions and provide long-term reliability.
  • Internal Matching Circuitry: Incorporates internal matching circuitry to simplify system integration and optimize performance.

Benefits:

  • Extended Communication Range: Enables reliable communication over longer distances due to the high power output.
  • Improved Signal Clarity: Amplified signal strength reduces noise and interference, resulting in clearer communication.
  • Simplified System Design: Internal matching circuitry reduces the need for external components, simplifying the design process.
  • Enhanced Reliability: Robust design ensures dependable performance in demanding environments.
  • Efficient Power Amplification: High efficiency minimizes power consumption and heat dissipation.

The Toshiba S-AV22A module requires an external power supply and appropriate heat sinking to dissipate heat generated during operation. It is designed to operate within specified voltage and current ranges, and it is essential to adhere to these limits to prevent damage. Detailed electrical characteristics, thermal specifications, and application guidelines can be found in the S-AV22A datasheet.

In summary, the Toshiba S-AV22A is a high-power RF MOSFET amplifier module designed for VHF band applications. Its features and benefits make it suitable for various communication systems requiring reliable and efficient VHF power amplification.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess