The SB160(TE12L) is a Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. It's designed for high-speed switching and rectification applications, offering low forward voltage drop and fast reverse recovery time. This diode is commonly used in various electronic circuits to improve efficiency and performance.
Applications
- DC-DC converters
- Reverse polarity protection
- Switching power supplies
- High-frequency rectification
- Free-wheeling diodes
Features
- Low forward voltage drop: Reduces power loss and improves efficiency.
- Fast switching speed: Enables high-frequency operation.
- High surge current capability: Provides robustness against transient surges.
- Surface mount package: Suitable for automated assembly.
- High reliability: Ensures stable performance over a long lifespan.
Benefits
- Improved efficiency in power conversion circuits.
- Reduced heat dissipation due to low forward voltage drop.
- Enhanced system reliability with surge protection.
- Smaller PCB footprint due to surface mount design.
- Lower overall system cost by increasing efficiency and reducing the need for heat sinking.
Technical Specifications
The SB160(TE12L) features a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 1A. The forward voltage drop is typically around 0.45V at 1A. The reverse recovery time is very fast, contributing to its high-speed switching performance. It comes in a small surface mount package (typically SOD-128 or similar), facilitating automated assembly and reducing PCB space. The operating junction temperature ranges from -40°C to +150°C, ensuring reliable operation in a wide range of environments. The device is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances.
This Schottky barrier diode is specifically designed for applications where efficiency and speed are critical. Its low forward voltage drop minimizes power loss during conduction, and its fast switching speed makes it suitable for high-frequency circuits. The surge current capability provides added protection against voltage spikes, ensuring robust performance. It is an excellent choice for use in portable devices, power adapters, and other electronic equipment requiring efficient power management.