EN
  • EN
  • DE

SC4S69FEL(TC4S69F)

Part No SC4S69FEL(TC4S69F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 315668-SC4S69FEL(TC4S69F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC4S69FEL(TC4S69F) CAD Model

Description

The SC4S69FEL, also known as TC4S69F, is a single Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. This device is designed to improve noise immunity in digital circuits. A Schmitt trigger is a comparator circuit with hysteresis implemented by applying positive feedback to the noninverting input. It is an active circuit which converts an analog input signal to a digital output signal.

Applications:

  • Wave shaping circuits: Used to convert slowly changing waveforms into clean digital signals.
  • Noise suppression: Implemented in noisy environments to prevent spurious triggering.
  • Pulse shaping: Employed to sharpen the edges of digital pulses.
  • Interface circuits: Suitable for interfacing between different logic families.
  • Timing circuits: Used in simple oscillators and timing circuits.

Features:

  • Schmitt-trigger action: Provides hysteresis for noise immunity.
  • Low power consumption: Minimizes power dissipation in battery-operated devices.
  • Wide operating voltage range: Accommodates various supply voltage levels.
  • High noise immunity: Resists false triggering due to noise.
  • Small package size: Enables compact and space-saving designs.
  • Standard logic levels: Compatible with common digital logic families.

Benefits:

  • Improved noise performance: Schmitt-trigger action reduces sensitivity to noise.
  • Reliable operation: Prevents false triggering in noisy environments.
  • Simplified design: Reduces the need for external filtering components.
  • Extended battery life: Low power consumption prolongs battery runtime.
  • Cost-effective solution: Provides noise immunity at a low cost.

Additional Details:

The SC4S69FEL (TC4S69F) features a hysteresis voltage that defines the difference between the positive-going and negative-going threshold voltages. This hysteresis helps to prevent oscillations and spurious triggering in noisy applications. The device is typically available in a small surface-mount package, making it suitable for high-density circuit board layouts. It is widely used in a variety of digital electronic systems, including industrial controls, consumer electronics, and communication equipment. The device is characterized for operation over a wide temperature range, ensuring reliable performance in various environments.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess