EN
  • EN
  • DE

SF10G41(N).Q

Part No SF10G41(N).Q
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837078-SF10G41(N).Q
Ultra Librarian 3D Model Ultra Librarian SF10G41(N).Q CAD Model

Description

The SF10G41(N).Q is a Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency rectification and fast switching applications. This diode features a low forward voltage drop and a high surge current capability, making it suitable for a variety of power management and protection circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in SMPS (Switched-Mode Power Supplies) to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for high-frequency rectification and voltage clamping.
  • Reverse Polarity Protection: Utilized for protecting circuits from reverse polarity connections.
  • Free-Wheeling Diode: Used as a free-wheeling diode in inductive load circuits.
  • Solar Inverters: Found in solar inverters for efficient DC to AC conversion.

Features:

  • Schottky Barrier Diode: Utilizes Schottky barrier technology for fast switching and low forward voltage drop.
  • Low Forward Voltage Drop: Features a low forward voltage drop to minimize power losses.
  • High Surge Current Capability: Designed with a high surge current capability for reliable operation under transient conditions.
  • Compact Package: Small package size for space-constrained applications.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) environmental standards.

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power losses, leading to improved system efficiency.
  • Fast Switching: Schottky technology enables fast switching speeds for high-frequency applications.
  • Reliable Operation: High surge current capability ensures reliable operation under transient conditions.
  • Space Saving: Compact package allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The SF10G41(N).Q typically features a repetitive peak reverse voltage of 40V and a forward current of 10A. The forward voltage drop is typically around 0.5V at rated current. It is designed for surface mount assembly and is available in a compact package. The operating temperature range is typically -40°C to +150°C. Detailed datasheets and application notes are available from Toshiba, providing comprehensive information on electrical characteristics, mechanical dimensions, and application guidelines. It is often used in applications where minimizing power dissipation and fast recovery times are critical.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess