EN
  • EN
  • DE

SS14/1N5819

Part No SS14/1N5819
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 340423-SS14/1N5819
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS14/1N5819 CAD Model

Description

The SS14/1N5819 is a Schottky Barrier Rectifier manufactured by Toshiba Semiconductor and Storage. Functionally equivalent to the industry-standard 1N5819, it's designed for high-efficiency, fast switching, and low forward voltage drop, making it suitable for a wide range of power supply and high-frequency applications.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies for increased efficiency.
  • DC-DC Converters: Employed in DC-DC converters to improve voltage conversion efficiency.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections in various circuits.
  • Free-Wheeling Diode: Used as a free-wheeling diode for inductive load protection.
  • Solar Panel Systems: Utilized in solar panel systems for blocking reverse current flow.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Axial Lead Package: Designed for through-hole mounting.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits

  • Enhanced Efficiency: Low forward voltage drop leads to higher energy efficiency.
  • Increased Reliability: High surge current capability ensures robust performance.
  • Versatile Application: Suitable for a wide range of power supply applications.
  • Easy to Use: Axial lead package simplifies mounting and soldering.
  • Environmentally Friendly: RoHS compliance ensures environmental compatibility.

Additional Details

The SS14/1N5819 is typically packaged in an axial lead package for easy through-hole mounting. It has a maximum average forward current of 1A and a peak reverse voltage of 40V. The forward voltage drop is typically around 0.45V. Its fast reverse recovery time makes it ideal for high-frequency switching applications, and its robust design ensures reliable performance in demanding environments. It's a commonly used and readily available component for various electronic projects and designs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess