EN
  • EN
  • DE

SS240-T

Part No SS240-T
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 340492-SS240-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS240-T CAD Model

Description

The SS240-T is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. It's designed for use in various high-frequency and rectification applications. The device features low forward voltage drop and fast switching speeds. The -T suffix often denotes a specific packaging or reel type.

Applications:

  • DC-DC Converters: Used to improve the efficiency of DC-DC converters by rectifying the output voltage with minimal power loss.
  • Reverse Polarity Protection: Provides protection against reverse voltage connections, preventing damage to sensitive electronic components.
  • Freewheeling Diode: Provides a path for current in inductive circuits when a switch is opened, preventing voltage spikes.
  • High-Frequency Inverters: Used in high-frequency inverters where fast switching speeds are necessary.
  • Solar Power Systems: Used in solar panel systems to prevent reverse current flow, improving overall system efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Allows for automated assembly and compact board layout.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Efficiency: Reduces power loss in rectification and switching applications.
  • Enhanced Reliability: Withstands high surge currents and provides reliable operation.
  • Compact Design: The surface mount package enables smaller and more compact electronic designs.
  • Reduced Heat Generation: The low forward voltage drop minimizes heat generation, improving thermal performance.
  • Protection Against Damage: Protects circuits from reverse polarity and voltage spikes.

Additional Details:

The SS240-T typically has a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 2A. Its operating temperature range is typically from -40°C to +125°C. It comes in a surface mount package, commonly a SMB or similar. Always consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability of the device. Correct thermal management is critical for the device's long-term reliability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
Lowest to $0.1964

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess